Hubbell Incorporated COMPRESSION CABLE LUG YA28L4TCG1

Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.29 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 1.38 INCH W X 0.21 INCH THK PAD SIZE 4 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING STANDARD, STRAIGHT, SPLIT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 1/8 INCH TEMPERATURE RATING 90 DEG C YA-4TC MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.29 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 1.38 INCH W X 0.21 INCH THK PAD SIZE 4 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING STANDARD, STRAIGHT, SPLIT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 1/8 INCH TEMPERATURE RATING 90 DEG C YA-4TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA28L4TCG1 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA28L4TCG1
COMPRESSION CABLE LUG YA28L4TCG1
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 3.29 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 1.38 INCH W X 0.21 INCH THK PAD SIZE 4 PAD HOLE(S) 0.62 INCH PAD HOLE SPACING STANDARD, STRAIGHT, SPLIT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1 1/8 INCH TEMPERATURE RATING 90 DEG C YA-4TC MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 3.29 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.38 INCH W X 0.21 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 0.62 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT, SPLIT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1 1/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-4TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA28L4TCG1
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
#4 Stud Solder Lug - 7328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers