Hubbell Incorporated Compression Cable Lug YA28L490

Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 1.29 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 200 (NAVY), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.02 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 1.29 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 200 (NAVY), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.02 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA28L490 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA28L490
Compression Cable Lug YA28L490
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 1.29 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 200 (NAVY), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.02 INCH W X 0.14 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 1.29 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 200 (NAVY), 4/0 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.02 INCH W X 0.14 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SKIVED, STANDARD, 90 DEGREE BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA28L490
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details