Hubbell Incorporated Compression Cable Lug YA28A3

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.44 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 298 DIE INDEX 1.17 INCH W X 0.3 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.44 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 298 DIE INDEX 1.17 INCH W X 0.3 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA28A3 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA28A3
Compression Cable Lug YA28A3
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.44 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 1/2 INCH STUD SIZE 298 DIE INDEX 1.17 INCH W X 0.3 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 3.44 INCH OVERALL LENGTH
  • 1.39 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 298 DIE INDEX
  • 1.17 INCH W X 0.3 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 1 5/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA28A3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Posts - 1796909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details