Hubbell Incorporated Compression Cable Lug YA282NTC38

Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 4.74 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 200 (NAVY), 4/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.02 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2N MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 4.74 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 200 (NAVY), 4/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.02 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA282NTC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA282NTC38
Compression Cable Lug YA282NTC38
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 4.74 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 200 (NAVY), 4/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1.02 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2N MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 4.74 INCH OVERALL LENGTH
  • 1.62 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 200 (NAVY), 4/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.02 INCH W X 0.14 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-11/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA282NTC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Terminal Posts - 1796932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details