Hubbell Incorporated Compression Cable Lug YA282LN

Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 4.41 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0 AWG STRANDED (CODE), 200 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.02 INCH WIDTH X 0.14 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-1/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-2LN MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 4.41 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0 AWG STRANDED (CODE), 200 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.02 INCH WIDTH X 0.14 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-1/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-2LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA282LN - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA282LN
Compression Cable Lug YA282LN
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 4.41 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0 AWG STRANDED (CODE), 200 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.02 INCH WIDTH X 0.14 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-1/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-2LN MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 4.41 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 4/0 AWG STRANDED (CODE), 200 (NAVY) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.02 INCH WIDTH X 0.14 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-1/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-2LN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA282LN
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details