Hubbell Incorporated COMPRESSION CABLE LUG YA282LH82LD

Description
LEAD PLATED COPPER MATERIAL 5.12 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.09 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1.53 INCH PAD HOLE SPACING SHROUDED, STANDARD, STRAIGHT BARREL TYPE HYSEALUG[T], BURNDY[R] BRAND
Datasheet
Description
LEAD PLATED COPPER MATERIAL 5.12 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.09 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1.53 INCH PAD HOLE SPACING SHROUDED, STANDARD, STRAIGHT BARREL TYPE HYSEALUG[T], BURNDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA282LH82LD - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA282LH82LD
COMPRESSION CABLE LUG YA282LH82LD
LEAD PLATED COPPER MATERIAL 5.12 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.09 INCH W X 0.14 INCH THK PAD SIZE 2 PAD HOLE(S) 1.53 INCH PAD HOLE SPACING SHROUDED, STANDARD, STRAIGHT BARREL TYPE HYSEALUG[T], BURNDY[R] BRAND
  • LEAD PLATED COPPER MATERIAL
  • 5.12 INCH OVERALL LENGTH
  • 0.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 1.09 INCH W X 0.14 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.53 INCH PAD HOLE SPACING
  • SHROUDED, STANDARD, STRAIGHT BARREL TYPE
  • HYSEALUG[T], BURNDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA282LH82LD
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details