Hubbell Incorporated Compression Cable Lug YA27LNT38

Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.73 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 0.76 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE NARROW YA-L-NT MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.73 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 0.76 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE NARROW YA-L-NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA27LNT38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA27LNT38
Compression Cable Lug YA27LNT38
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.73 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 0.76 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE NARROW YA-L-NT MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.73 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 14 DIE INDEX
  • 0.76 INCH W X 0.12 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • TONGUE TYPE NARROW
  • YA-L-NT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA27LNT38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers