Hubbell Incorporated Compression Cable Lug YA27LB

Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.61 INCH OVERALL LENGTH 0.99 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 150 (NAVY), 325/24 DIESEL LOCOMOTIVE CABLE, 2/0 AWG (FLEX), 3/0 AWG SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1021 DIE INDEX 0.91 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-LB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.61 INCH OVERALL LENGTH 0.99 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 150 (NAVY), 325/24 DIESEL LOCOMOTIVE CABLE, 2/0 AWG (FLEX), 3/0 AWG SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1021 DIE INDEX 0.91 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA27LB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA27LB
Compression Cable Lug YA27LB
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 2.61 INCH OVERALL LENGTH 0.99 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 150 (NAVY), 325/24 DIESEL LOCOMOTIVE CABLE, 2/0 AWG (FLEX), 3/0 AWG SOLID/STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1021 DIE INDEX 0.91 INCH W X 0.12 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-LB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.61 INCH OVERALL LENGTH
  • 0.99 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 150 (NAVY), 325/24 DIESEL LOCOMOTIVE CABLE, 2/0 AWG (FLEX), 3/0 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 1021 DIE INDEX
  • 0.91 INCH W X 0.12 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA27LB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details