Hubbell Incorporated Compression Cable Lug YA27L4BOX

Description
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.29 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 3/0 AWG STRANDED (CODE), 150 (NAVY) CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 0.91 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.29 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 3/0 AWG STRANDED (CODE), 150 (NAVY) CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 0.91 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA27L4BOX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA27L4BOX
Compression Cable Lug YA27L4BOX
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 2.29 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 3/0 AWG STRANDED (CODE), 150 (NAVY) CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 0.91 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-1/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.29 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 3/0 AWG STRANDED (CODE), 150 (NAVY) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 14 DIE INDEX
  • 0.91 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA27L4BOX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details