Hubbell Incorporated COMPRESSION CABLE LUG YA27A10S76T516E

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2.58 INCH OVERALL LENGTH 1.11 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG ALUMINUM, 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 467 DIE INDEX 0.76 INCH W X 0.26 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 3/16 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2.58 INCH OVERALL LENGTH 1.11 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG ALUMINUM, 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 467 DIE INDEX 0.76 INCH W X 0.26 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 3/16 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA27A10S76T516E - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA27A10S76T516E
COMPRESSION CABLE LUG YA27A10S76T516E
ELECTRO TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2.58 INCH OVERALL LENGTH 1.11 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG ALUMINUM, 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 467 DIE INDEX 0.76 INCH W X 0.26 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 3/16 INCH TEMPERATURE RATING 90 DEG C YA-E MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • RUBY COLOR
  • 2.58 INCH OVERALL LENGTH
  • 1.11 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG ALUMINUM, 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 467 DIE INDEX
  • 0.76 INCH W X 0.26 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • NARROW, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 3/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA27A10S76T516E
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details