Hubbell Incorporated Compression Cable Lug YA272TC14E2

Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 3.38 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 14 DIE INDEX 0.9 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 3.38 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 14 DIE INDEX 0.9 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA272TC14E2 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA272TC14E2
Compression Cable Lug YA272TC14E2
ELECTRO-TIN PLATED COPPER MATERIAL ORANGE COLOR 3.38 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 14 DIE INDEX 0.9 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 3.38 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 14 DIE INDEX
  • 0.9 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-9/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA272TC14E2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details