Hubbell Incorporated Compression Cable Lug YA26L7

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 2.76 INCH OVERALL LENGTH 0.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE 13 DIE INDEX 0.88 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 2.76 INCH OVERALL LENGTH 0.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE 13 DIE INDEX 0.88 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA26L7 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA26L7
Compression Cable Lug YA26L7
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 2.76 INCH OVERALL LENGTH 0.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE 13 DIE INDEX 0.88 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 1 INCH CABLE ENTRY TYPE CHAMFERED
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 2.76 INCH OVERALL LENGTH
  • 0.94 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.88 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 1 INCH
  • CABLE ENTRY TYPE CHAMFERED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA26L7
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details