Hubbell Incorporated Compression Cable Lug YA26L6BOX

Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 2.44 INCH OVERALL LENGTH 0.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2/0 AWG STRANDED (CODE), 125 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.83 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 2.44 INCH OVERALL LENGTH 0.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2/0 AWG STRANDED (CODE), 125 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.83 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA26L6BOX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA26L6BOX
Compression Cable Lug YA26L6BOX
ELECTRO TIN PLATED COPPER MATERIAL BLACK COLOR 2.44 INCH OVERALL LENGTH 0.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 2/0 AWG STRANDED (CODE), 125 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.83 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 2.44 INCH OVERALL LENGTH
  • 0.94 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 2/0 AWG STRANDED (CODE), 125 (NAVY) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.83 INCH WIDTH X 0.12 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA26L6BOX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminal Posts - 1796907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details