Hubbell Incorporated Compression Cable Lug YA262TC14

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.22 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.22 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA262TC14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA262TC14
Compression Cable Lug YA262TC14
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.22 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 3.22 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-9/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA262TC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details