Hubbell Incorporated Compression Cable Lug YA262N90

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-2N MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA262N90 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA262N90
Compression Cable Lug YA262N90
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-2N MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2/0 AWG (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, 90 DEGREE BARREL TYPE
  • HYLUG[TM] BRAND
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-9/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA262N90
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details