ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
PINK COLOR
2.61 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
12 DIE INDEX
3/4 INCH W PAD SIZE
1 PAD HOLE(S)
LONG, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
UNINSULATED
YA-TC MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
PINK COLOR
2.61 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
12 DIE INDEX
3/4 INCH W PAD SIZE
1 PAD HOLE(S)
LONG, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
UNINSULATED
YA-TC MODEL
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
PINK COLOR
2.61 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
1/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
12 DIE INDEX
3/4 INCH W PAD SIZE
1 PAD HOLE(S)
LONG, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
UNINSULATED
YA-TC MODEL