Hubbell Incorporated Compression Cable Lug YA25A5

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR 3.73 INCH OVERALL LENGTH 1.05 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 296 DIE INDEX 0.82 INCH W X 0.21 INCH THK PAD SIZE 2 PAD HOLE(S) 1.06 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR 3.73 INCH OVERALL LENGTH 1.05 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 296 DIE INDEX 0.82 INCH W X 0.21 INCH THK PAD SIZE 2 PAD HOLE(S) 1.06 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA25A5 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA25A5
Compression Cable Lug YA25A5
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR 3.73 INCH OVERALL LENGTH 1.05 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 296 DIE INDEX 0.82 INCH W X 0.21 INCH THK PAD SIZE 2 PAD HOLE(S) 1.06 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • TAN COLOR
  • 3.73 INCH OVERALL LENGTH
  • 1.05 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 296 DIE INDEX
  • 0.82 INCH W X 0.21 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.06 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA25A5
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details