Hubbell Incorporated Compression Cable Lug YA25A1

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR 2.31 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 296 DIE INDEX 0.6 INCH W X 0.21 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR 2.31 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 296 DIE INDEX 0.6 INCH W X 0.21 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA25A1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA25A1
Compression Cable Lug YA25A1
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR 2.31 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/16 INCH STUD SIZE 296 DIE INDEX 0.6 INCH W X 0.21 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH YA-A MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • TAN COLOR
  • 2.31 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1/0 AWG (ALUMINUM), 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 296 DIE INDEX
  • 0.6 INCH W X 0.21 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW, COLOR CODED CAP
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA25A1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Quick Fit .250
Specs
Material Brass
View Details
Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details