Hubbell Incorporated Compression Cable Lug YA252L

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 2.85 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12/348 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2L MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 2.85 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12/348 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA252L - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA252L
Compression Cable Lug YA252L
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 2.85 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 12/348 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-2L MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 2.85 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 12/348 DIE INDEX
  • 0.75 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 15/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-2L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA252L
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Heavy Duty Screw Terminal Only - 1206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details