Hubbell Incorporated Compression Cable Lug YA1CL6BOX

Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 2.37 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 0.73 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 2.37 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 0.73 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA1CL6BOX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA1CL6BOX
Compression Cable Lug YA1CL6BOX
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 2.37 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 0.73 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2.37 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 11/375 DIE INDEX
  • 0.73 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 15/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA1CL6BOX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details