Hubbell Incorporated Compression Cable Lug YA1C2

Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.25 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 15 DIE INDEX 0.67 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 0.88 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYLINK[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YA MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.25 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 15 DIE INDEX 0.67 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 0.88 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYLINK[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA1C2 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA1C2
Compression Cable Lug YA1C2
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 3.25 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 15 DIE INDEX 0.67 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 0.88 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYLINK[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1-7/16 INCH CABLE ENTRY TYPE CHAMFERED YA MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 3.25 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 15 DIE INDEX
  • 0.67 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.88 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM], HYLINK[TM] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1-7/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA1C2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details