Hubbell Incorporated Compression Cable Lug YA1C

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.45 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1 AWG STRANDED (CODE), 75 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 11 DIE INDEX 0.68 INCH WIDTH X 0.1 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.45 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1 AWG STRANDED (CODE), 75 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 11 DIE INDEX 0.68 INCH WIDTH X 0.1 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA1C - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA1C
Compression Cable Lug YA1C
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.45 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 1 AWG STRANDED (CODE), 75 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 11 DIE INDEX 0.68 INCH WIDTH X 0.1 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-7/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2.45 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 1 AWG STRANDED (CODE), 75 (NAVY) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 11 DIE INDEX
  • 0.68 INCH WIDTH X 0.1 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • LESS INSPECTION WINDOW
  • YA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA1C
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data