Hubbell Incorporated Compression Cable Lug YA12ATN

Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL 1.19 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 AWG (ALUMINUM), 12 AWG STRANDED (COPPER) CONDUCTOR SIZE #10 STUD SIZE 0.41 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES COLOR CODED END CAP TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A-TN MODEL
Datasheet
Description
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL 1.19 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 AWG (ALUMINUM), 12 AWG STRANDED (COPPER) CONDUCTOR SIZE #10 STUD SIZE 0.41 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES COLOR CODED END CAP TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A-TN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA12ATN - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA12ATN
Compression Cable Lug YA12ATN
ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL 1.19 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 12 AWG (ALUMINUM), 12 AWG STRANDED (COPPER) CONDUCTOR SIZE #10 STUD SIZE 0.41 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES COLOR CODED END CAP TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-A-TN MODEL
  • ELECTRO-TIN PLATED WROUGHT ALUMINUM MATERIAL
  • 1.19 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 12 AWG (ALUMINUM), 12 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • #10 STUD SIZE
  • 0.41 INCH W X 0.07 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES COLOR CODED END CAP
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 5/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-A-TN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA12ATN
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Bootlace Ferrules - 1787312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details