XS-4C -- EXPLOSIONPROOF TUMBLER/SNAP SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Tumbler/Snap Switch Control StationXS-4C
Description
4-WAY CONTACT CONFIGURATION
UL, CSA, FM APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
FRONT OPERATED LEVER OPERATOR TYPE
APPLICATION MAKING, BREAKING OR CHANGING CONNECTION IN AN ELECTRIC CIRCUIT
Hubbell Electrical Products
Done
Datasheet
Description
4-WAY CONTACT CONFIGURATION
UL, CSA, FM APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
FRONT OPERATED LEVER OPERATOR TYPE
APPLICATION MAKING, BREAKING OR CHANGING CONNECTION IN AN ELECTRIC CIRCUIT
Explosionproof Tumbler/Snap Switch Control Station
XS-4C
Explosionproof Tumbler/Snap Switch Control Station
XS-4C
4-WAY CONTACT CONFIGURATION
UL, CSA, FM APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
FRONT OPERATED LEVER OPERATOR TYPE
APPLICATION MAKING, BREAKING OR CHANGING CONNECTION IN AN ELECTRIC CIRCUIT
4-WAY CONTACT CONFIGURATION
UL, CSA, FM APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
FRONT OPERATED LEVER OPERATOR TYPE
APPLICATION MAKING, BREAKING OR CHANGING CONNECTION IN AN ELECTRIC CIRCUIT
Supplier's Site
Datasheet
Technical Specifications
Hubbell Electrical Products
Product Category
Control Panels
Product Number
XS-4C
Product Name
Explosionproof Tumbler/Snap Switch Control Station