XS-46C -- EXPLOSIONPROOF TUMBLER/SNAP SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Tumbler/Snap Switch Control StationXS-46C
Description
FEED THROUGH TYPE
DPDT CONTACT CONFIGURATION
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA, FM APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
HUBBELL[R] BRAND
XS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
FEED THROUGH TYPE
DPDT CONTACT CONFIGURATION
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA, FM APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
HUBBELL[R] BRAND
XS MODEL
Explosionproof Tumbler/Snap Switch Control Station
XS-46C
Explosionproof Tumbler/Snap Switch Control Station
XS-46C
FEED THROUGH TYPE
DPDT CONTACT CONFIGURATION
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA, FM APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
HUBBELL[R] BRAND
XS MODEL
FEED THROUGH TYPE
DPDT CONTACT CONFIGURATION
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA, FM APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
HUBBELL[R] BRAND
XS MODEL
Supplier's Site
Datasheet
Technical Specifications
Hubbell Electrical Products
Product Category
Control Panels
Product Number
XS-46C
Product Name
Explosionproof Tumbler/Snap Switch Control Station