Hubbell Electrical Products Explosionproof Tumbler/Snap Switch Control Station XS-22D

Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA, FM APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE 30 AMPERE CURRENT RATING HUBBELL. BRAND XS MODEL
Datasheet
Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA, FM APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE 30 AMPERE CURRENT RATING HUBBELL. BRAND XS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - XS-22D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Tumbler/Snap Switch Control Station
XS-22D
Explosionproof Tumbler/Snap Switch Control Station XS-22D
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA, FM APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE 30 AMPERE CURRENT RATING HUBBELL. BRAND XS MODEL
  • DEAD END TYPE
  • 2 POLE CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA, FM APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7CD/9EFG ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • HUBBELL. BRAND
  • XS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XS-22D
Product Name Explosionproof Tumbler/Snap Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

GWRCS control station - increased safety ex ed grp control stations - BARTEC
Specs
Operating Temperature -50 to 60 F (-45.56 to 15.56 C)
View Details
Aluminum Box With Hinged Door - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 23.62 inch (150 to 600 mm)
Width 5.91 to 15.75 inch (150 to 400 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details