Hubbell Electrical Products Explosionproof Tumbler/Snap Switch Control Station XS-1D

Description
1-POLE CONTACT CONFIGURATION 1/2 INCH OR 3/4 INCH HUB SIZE UL, CSA, FM APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE 30 AMPERE CURRENT RATING FRONT OPERATED LEVER OPERATOR TYPE APPLICATION MAKING, BREAKING OR CHANGING CONNECTION IN AN ELECTRIC CIRCUIT
Datasheet
Description
1-POLE CONTACT CONFIGURATION 1/2 INCH OR 3/4 INCH HUB SIZE UL, CSA, FM APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE 30 AMPERE CURRENT RATING FRONT OPERATED LEVER OPERATOR TYPE APPLICATION MAKING, BREAKING OR CHANGING CONNECTION IN AN ELECTRIC CIRCUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - XS-1D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Tumbler/Snap Switch Control Station
XS-1D
Explosionproof Tumbler/Snap Switch Control Station XS-1D
1-POLE CONTACT CONFIGURATION 1/2 INCH OR 3/4 INCH HUB SIZE UL, CSA, FM APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE 30 AMPERE CURRENT RATING FRONT OPERATED LEVER OPERATOR TYPE APPLICATION MAKING, BREAKING OR CHANGING CONNECTION IN AN ELECTRIC CIRCUIT
  • 1-POLE CONTACT CONFIGURATION
  • 1/2 INCH OR 3/4 INCH HUB SIZE
  • UL, CSA, FM APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • FRONT OPERATED LEVER OPERATOR TYPE
  • APPLICATION MAKING, BREAKING OR CHANGING CONNECTION IN AN ELECTRIC CIRCUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XS-1D
Product Name Explosionproof Tumbler/Snap Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data