Hubbell Electrical Products Explosionproof Selector Switch Control Station XCS-5S3C4

Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITIONPROOF KNOB OPERATOR TYPE 3 POSITION(S) XCS MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITIONPROOF KNOB OPERATOR TYPE 3 POSITION(S) XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - XCS-5S3C4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
XCS-5S3C4
Explosionproof Selector Switch Control Station XCS-5S3C4
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITIONPROOF KNOB OPERATOR TYPE 3 POSITION(S) XCS MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
  • DUST IGNITIONPROOF
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-5S3C4
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Control Stations - comex control stations - BARTEC
Specs
Panel Operation Electrical
Current 16 amps
Voltage 690 volts
View Details
Flanged EMC Shield Enclosure - EXEF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details