Hubbell Electrical Products Explosionproof Pushbutton Control Station XCS-4B7

Description
FEED THROUGH TYPE 2NO-2NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING FRONT OPERATED BUTTON OPERATOR TYPE 2 ELEMENT(S) HUBBELL. BRAND BUTTON COLOR BLACK XCS MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING FRONT OPERATED BUTTON OPERATOR TYPE 2 ELEMENT(S) HUBBELL. BRAND BUTTON COLOR BLACK XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - XCS-4B7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
XCS-4B7
Explosionproof Pushbutton Control Station XCS-4B7
FEED THROUGH TYPE 2NO-2NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING FRONT OPERATED BUTTON OPERATOR TYPE 2 ELEMENT(S) HUBBELL. BRAND BUTTON COLOR BLACK XCS MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC, MOMENTARY CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 ELEMENT(S)
  • HUBBELL. BRAND
  • BUTTON COLOR BLACK
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-4B7
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data