Hubbell Electrical Products Explosionproof Pilot Light Control Station XCS-4B30RL-GL

Description
FEED THROUGH TYPE RED/GREEN COLOR 1/2 INCH HUB SIZE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 2 PILOT LIGHT(S) KILLARK[R] BRAND LAMP VOLTAGE 120 V XCS MODEL
Datasheet
Description
FEED THROUGH TYPE RED/GREEN COLOR 1/2 INCH HUB SIZE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 2 PILOT LIGHT(S) KILLARK[R] BRAND LAMP VOLTAGE 120 V XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - XCS-4B30RL-GL - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pilot Light Control Station
XCS-4B30RL-GL
Explosionproof Pilot Light Control Station XCS-4B30RL-GL
FEED THROUGH TYPE RED/GREEN COLOR 1/2 INCH HUB SIZE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 2 PILOT LIGHT(S) KILLARK[R] BRAND LAMP VOLTAGE 120 V XCS MODEL
  • FEED THROUGH TYPE
  • RED/GREEN COLOR
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 2 PILOT LIGHT(S)
  • KILLARK[R] BRAND
  • LAMP VOLTAGE 120 V
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-4B30RL-GL
Product Name Explosionproof Pilot Light Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Control Stations - comex control stations - BARTEC
Specs
Panel Operation Electrical
Current 16 amps
Voltage 690 volts
View Details
IP65 Polycarbonate Box With Key Lock - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details