Hubbell Electrical Products Explosionproof Pilot Light Control Station XCS-4B30-CL

Description
FEED THROUGH TYPE CLEAR COLOR (2) 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) HUBBELL. BRAND XCS MODEL
Datasheet
Description
FEED THROUGH TYPE CLEAR COLOR (2) 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) HUBBELL. BRAND XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - XCS-4B30-CL - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pilot Light Control Station
XCS-4B30-CL
Explosionproof Pilot Light Control Station XCS-4B30-CL
FEED THROUGH TYPE CLEAR COLOR (2) 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) HUBBELL. BRAND XCS MODEL
  • FEED THROUGH TYPE
  • CLEAR COLOR
  • (2) 1/2 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
  • EXPLOSION PROOF
  • SINGLE GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • HUBBELL. BRAND
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-4B30-CL
Product Name Explosionproof Pilot Light Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Hinged Stainless Steel Box - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Open / Close Select Switch Control Panel - Model SSOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
SILAS Controller - silas-controller - BARTEC
Specs
Panel Operation Electrical
Display Type

single-line LC display

Voltage 230 volts
View Details