Hubbell Electrical Products Explosionproof Pushbutton Control Station XCS-4B2

Description
FEED THROUGH TYPE 1NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING STOP LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) HUBBELL. BRAND BUTTON COLOR RED XCS MODEL
Datasheet
Description
FEED THROUGH TYPE 1NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING STOP LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) HUBBELL. BRAND BUTTON COLOR RED XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - XCS-4B2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
XCS-4B2
Explosionproof Pushbutton Control Station XCS-4B2
FEED THROUGH TYPE 1NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING STOP LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) HUBBELL. BRAND BUTTON COLOR RED XCS MODEL
  • FEED THROUGH TYPE
  • 1NC, MOMENTARY CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • STOP LEGEND
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 1 ELEMENT(S)
  • HUBBELL. BRAND
  • BUTTON COLOR RED
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-4B2
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
IP65 Wallmount Hinged Stainless Steel Box - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details