Hubbell Electrical Products Explosionproof Pushbutton Switch and Pilot Light Control Station XCS-4B13-O

Description
FEED THROUGH TYPE 1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) HUBBELL. BRAND BUTTON COLOR GREEN LENS COLOR RED XCS MODEL
Datasheet
Description
FEED THROUGH TYPE 1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) HUBBELL. BRAND BUTTON COLOR GREEN LENS COLOR RED XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - XCS-4B13-O - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Switch and Pilot Light Control Station
XCS-4B13-O
Explosionproof Pushbutton Switch and Pilot Light Control Station XCS-4B13-O
FEED THROUGH TYPE 1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) HUBBELL. BRAND BUTTON COLOR GREEN LENS COLOR RED XCS MODEL
  • FEED THROUGH TYPE
  • 1NC CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START LEGEND
  • BUTTON OPERATOR TYPE
  • 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE
  • 1 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • HUBBELL. BRAND
  • BUTTON COLOR GREEN
  • LENS COLOR RED
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-4B13-O
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data