XCS-45S3R6G -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Selector Switch Control StationXCS-45S3R6G
Description
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MOMENTARY/MAINTAINED
/MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITION PROOF
KNOB OPERATOR TYPE
3 POSITION(S)
HUBBELL. BRAND
XCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MOMENTARY/MAINTAINED
/MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITION PROOF
KNOB OPERATOR TYPE
3 POSITION(S)
HUBBELL. BRAND
XCS MODEL
Explosionproof Selector Switch Control Station
XCS-45S3R6G
Explosionproof Selector Switch Control Station
XCS-45S3R6G
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MOMENTARY/MAINTAINED
/MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITION PROOF
KNOB OPERATOR TYPE
3 POSITION(S)
HUBBELL. BRAND
XCS MODEL
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITION PROOF
KNOB OPERATOR TYPE
3 POSITION(S)
HUBBELL. BRAND
XCS MODEL
Supplier's Site
Datasheet
Technical Specifications
Hubbell Electrical Products
Product Category
Control Panels
Product Number
XCS-45S3R6G
Product Name
Explosionproof Selector Switch Control Station
Panel Type
Power Control
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems