Hubbell Electrical Products Explosionproof Selector Switch Control Station XCS-45K3C5

Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE KEY OPERATOR TYPE 3 POSITION(S) HUBBELL[R] BRAND XCS MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE KEY OPERATOR TYPE 3 POSITION(S) HUBBELL[R] BRAND XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - XCS-45K3C5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
XCS-45K3C5
Explosionproof Selector Switch Control Station XCS-45K3C5
FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE KEY OPERATOR TYPE 3 POSITION(S) HUBBELL[R] BRAND XCS MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • (2) 3/4 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • KEY OPERATOR TYPE
  • 3 POSITION(S)
  • HUBBELL[R] BRAND
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-45K3C5
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data