XCS-45K2A5 -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Selector Switch Control StationXCS-45K2A5
Description
FEED THROUGH TYPE
2NO-2NC CONTACT CONFIGURATION
(2) 3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
KEY OPERATOR TYPE
2 POSITION(S)
HUBBELL[R] BRAND
XCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
FEED THROUGH TYPE
2NO-2NC CONTACT CONFIGURATION
(2) 3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
KEY OPERATOR TYPE
2 POSITION(S)
HUBBELL[R] BRAND
XCS MODEL
Explosionproof Selector Switch Control Station
XCS-45K2A5
Explosionproof Selector Switch Control Station
XCS-45K2A5
FEED THROUGH TYPE
2NO-2NC CONTACT CONFIGURATION
(2) 3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
KEY OPERATOR TYPE
2 POSITION(S)
HUBBELL[R] BRAND
XCS MODEL
FEED THROUGH TYPE
2NO-2NC CONTACT CONFIGURATION
(2) 3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE