XCS-42S3M6G -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Selector Switch Control StationXCS-42S3M6G
Description
DEAD END TYPE
2NO CONTACT CONFIGURATION
3/4 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITIONPROOF
KNOB OPERATOR TYPE
3 POSITION(S)
XCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
2NO CONTACT CONFIGURATION
3/4 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITIONPROOF
KNOB OPERATOR TYPE
3 POSITION(S)
XCS MODEL
Explosionproof Selector Switch Control Station
XCS-42S3M6G
Explosionproof Selector Switch Control Station
XCS-42S3M6G
DEAD END TYPE
2NO CONTACT CONFIGURATION
3/4 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITIONPROOF
KNOB OPERATOR TYPE
3 POSITION(S)
XCS MODEL
DEAD END TYPE
2NO CONTACT CONFIGURATION
3/4 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING