XCS-42S3C5 -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Selector Switch Control StationXCS-42S3C5
Description
DEAD END TYPE
2NO-2NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE
3 POSITION(S)
1 OR 2-GANG BOX TYPE
APPLICATION HAZARDOUS LOCATION, CONJUNCTION WITH MAGNETIC STARTER/CONTACTOR
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
2NO-2NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE
3 POSITION(S)
1 OR 2-GANG BOX TYPE
APPLICATION HAZARDOUS LOCATION, CONJUNCTION WITH MAGNETIC STARTER/CONTACTOR
Explosionproof Selector Switch Control Station
XCS-42S3C5
Explosionproof Selector Switch Control Station
XCS-42S3C5
DEAD END TYPE
2NO-2NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE
3 POSITION(S)
1 OR 2-GANG BOX TYPE
APPLICATION HAZARDOUS LOCATION, CONJUNCTION WITH MAGNETIC STARTER/CONTACTOR
DEAD END TYPE
2NO-2NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE
3 POSITION(S)
1 OR 2-GANG BOX TYPE
APPLICATION HAZARDOUS LOCATION, CONJUNCTION WITH MAGNETIC STARTER/CONTACTOR
Supplier's Site
Datasheet
Technical Specifications
Hubbell Electrical Products
Product Category
Control Panels
Product Number
XCS-42S3C5
Product Name
Explosionproof Selector Switch Control Station
Panel Type
Power Control
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems