Hubbell Electrical Products Explosionproof Selector Switch Control Station XCS-42S2A5

Description
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITION PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBELL. BRAND XCS MODEL
Datasheet
Description
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITION PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBELL. BRAND XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - XCS-42S2A5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
XCS-42S2A5
Explosionproof Selector Switch Control Station XCS-42S2A5
DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITION PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBELL. BRAND XCS MODEL
  • DEAD END TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
  • DUST IGNITION PROOF
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • HUBBELL. BRAND
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-42S2A5
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Flanged EMC Shield Enclosure - EXEF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
Open / Close Select Switch Control Panel - Model SSOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details