XCS-42K2L3F22D -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Selector Switch Control StationXCS-42K2L3F22D
Description
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED/MOMENTARY OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITION PROOF
KEY OPERATED OPERATOR TYPE
2 POSITION(S)
HUBBELL. BRAND
XCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED/MOMENTARY OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITION PROOF
KEY OPERATED OPERATOR TYPE
2 POSITION(S)
HUBBELL. BRAND
XCS MODEL
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED/MOMENTARY OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
DUST IGNITION PROOF
KEY OPERATED OPERATOR TYPE
2 POSITION(S)
HUBBELL. BRAND
XCS MODEL
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED/MOMENTARY OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING