Hubbell Electrical Products Explosionproof Selector Switch Control Station XCS-2K3C4

Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE KEY OPERATOR TYPE 3 POSITION(S) HUBBELL[R] BRAND XCS MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE KEY OPERATOR TYPE 3 POSITION(S) HUBBELL[R] BRAND XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - XCS-2K3C4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
XCS-2K3C4
Explosionproof Selector Switch Control Station XCS-2K3C4
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE KEY OPERATOR TYPE 3 POSITION(S) HUBBELL[R] BRAND XCS MODEL
  • DEAD END TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • (1) 3/4 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • KEY OPERATOR TYPE
  • 3 POSITION(S)
  • HUBBELL[R] BRAND
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-2K3C4
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

GWRCS control station - increased safety ex ed grp control stations - BARTEC
Specs
Operating Temperature -50 to 60 F (-45.56 to 15.56 C)
View Details
IP65 Polycarbonate Box With Key Lock - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details