XCS-2B30RL-GL -- EXPLOSIONPROOF PILOT LIGHT CONTROL STATION
Hubbell Electrical ProductsExplosionproof Pilot Light Control StationXCS-2B30RL-GL
Description
DEAD END TYPE
RED/GREEN COLOR
3/4 INCH HUB SIZE
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
2 PILOT LIGHT(S)
KILLARK[R] BRAND
LAMP VOLTAGE 120 V
XCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
RED/GREEN COLOR
3/4 INCH HUB SIZE
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
2 PILOT LIGHT(S)
KILLARK[R] BRAND
LAMP VOLTAGE 120 V
XCS MODEL
DEAD END TYPE
RED/GREEN COLOR
3/4 INCH HUB SIZE
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
2 PILOT LIGHT(S)
KILLARK[R] BRAND
LAMP VOLTAGE 120 V
XCS MODEL
DEAD END TYPE
RED/GREEN COLOR
3/4 INCH HUB SIZE
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE