Hubbell Electrical Products Explosionproof Pushbutton Control Station XCS-2B1

Description
DEAD END TYPE 1NO, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) BUTTON COLOR GREEN XCS MODEL
Datasheet
Description
DEAD END TYPE 1NO, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) BUTTON COLOR GREEN XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - XCS-2B1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
XCS-2B1
Explosionproof Pushbutton Control Station XCS-2B1
DEAD END TYPE 1NO, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) BUTTON COLOR GREEN XCS MODEL
  • DEAD END TYPE
  • 1NO, MOMENTARY CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START LEGEND
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 1 ELEMENT(S)
  • BUTTON COLOR GREEN
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-2B1
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data