Hubbell Electrical Products Explosionproof Selector Switch Control Station XCS-1S2A1

Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITION PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBELL. BRAND XCS MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITION PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBELL. BRAND XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - XCS-1S2A1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
XCS-1S2A1
Explosionproof Selector Switch Control Station XCS-1S2A1
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITION PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBELL. BRAND XCS MODEL
  • DEAD END TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
  • DUST IGNITION PROOF
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • HUBBELL. BRAND
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-1S2A1
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data