XCS-1B30RL-GL -- EXPLOSIONPROOF PILOT LIGHT CONTROL STATION
Hubbell Electrical ProductsExplosionproof Pilot Light Control StationXCS-1B30RL-GL
Description
DEAD END TYPE
RED/GREEN COLOR
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
2 PILOT LIGHT(S)
XCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
RED/GREEN COLOR
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
2 PILOT LIGHT(S)
XCS MODEL
DEAD END TYPE
RED/GREEN COLOR
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
2 PILOT LIGHT(S)
XCS MODEL
DEAD END TYPE
RED/GREEN COLOR
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE