Hubbell Electrical Products Explosionproof Pushbutton Switch and Pilot Light Control Station XCS-1B13-O

Description
DEAD END TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE START LEGEND BUTTON OPERATOR TYPE HUBBELL. BRAND XCS MODEL
Datasheet
Description
DEAD END TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE START LEGEND BUTTON OPERATOR TYPE HUBBELL. BRAND XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - XCS-1B13-O - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Switch and Pilot Light Control Station
XCS-1B13-O
Explosionproof Pushbutton Switch and Pilot Light Control Station XCS-1B13-O
DEAD END TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE START LEGEND BUTTON OPERATOR TYPE HUBBELL. BRAND XCS MODEL
  • DEAD END TYPE
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • START LEGEND
  • BUTTON OPERATOR TYPE
  • HUBBELL. BRAND
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-1B13-O
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Features Outdoor Rated
Length 4.09 to 13.46 inch (104 to 342 mm)
Width 2.85 to 8.42 inch (72.4 to 214 mm)
View Details
Remote / Off / Local Control Panel - RL-SL - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
GWRCS control station - increased safety ex ed grp control stations - BARTEC
Specs
Operating Temperature -50 to 60 F (-45.56 to 15.56 C)
View Details