Hubbell Incorporated Substation Tube Terminal XA21A4N

Description
ALUMINUM ALLOY MATERIAL 20 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3-1/2 INCH CONDUCTOR SIZE 3 INCH L X 4-3/4 INCH W X 7/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 20 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3-1/2 INCH CONDUCTOR SIZE 3 INCH L X 4-3/4 INCH W X 7/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - XA21A4N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
XA21A4N
Substation Tube Terminal XA21A4N
ALUMINUM ALLOY MATERIAL 20 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3-1/2 INCH CONDUCTOR SIZE 3 INCH L X 4-3/4 INCH W X 7/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 20 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3-1/2 INCH CONDUCTOR SIZE
  • 3 INCH L X 4-3/4 INCH W X 7/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • XA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number XA21A4N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2622.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Ring Terminals - 1251959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details