Hubbell Incorporated Substation Tube Terminal XA194N

Description
COPPER ALLOY MATERIAL 16-1/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3-3/4 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 16-1/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3-3/4 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - XA194N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
XA194N
Substation Tube Terminal XA194N
COPPER ALLOY MATERIAL 16-1/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3-3/4 INCH W X 5/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA MODEL
  • COPPER ALLOY MATERIAL
  • 16-1/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 2-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3-3/4 INCH W X 5/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • XA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number XA194N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details