Hubbell Incorporated Substation Tube Terminal XA184N

Description
COPPER ALLOY MATERIAL 15-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 15-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - XA184N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
XA184N
Substation Tube Terminal XA184N
COPPER ALLOY MATERIAL 15-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE XA MODEL
  • COPPER ALLOY MATERIAL
  • 15-1/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • XA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number XA184N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details