Hubbell Wiring Device-Kellems Occupancy Sensor/Switch WSP250-I

Description
SENSOR WITH RELAY TYPE; 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (INCANDESCENT/FLUORE SCEN
Datasheet
Description
SENSOR WITH RELAY TYPE; 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (INCANDESCENT/FLUORE SCEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP250-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
WSP250-I
Occupancy Sensor/Switch WSP250-I
SENSOR WITH RELAY TYPE; 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (INCANDESCENT/FLUORE SCEN

SENSOR WITH RELAY TYPE; 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC (INCANDESCENT/FLUORESCEN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number WSP250-I
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000121-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
18 mm Cylindrical Sensor - 42CA-B2LPBC-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 4.72 inch (120 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details